Murata Electronics RF Multiplexers LFD182G45MJ6D922

Description
RF-D
Request a Quote Datasheet
Description
RF-D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - 490-LFD182G45MJ6D922CT-ND - DigiKey
Thief River Falls, MN, United States
RF-D

RF-D

Buy Now Datasheet
RF Multiplexers - 490-LFD182G45MJ6D922DKR-ND - DigiKey
Thief River Falls, MN, United States
RF-D

RF-D

Buy Now Datasheet
RF Multiplexers - 490-LFD182G45MJ6D922TR-ND - DigiKey
Thief River Falls, MN, United States
RF-D

RF-D

Buy Now Datasheet
Integrated Circuits (ICs) - RF & Radio - Diplexers - LFD182G45MJ6D922 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - RF & Radio - Diplexers
LFD182G45MJ6D922
Integrated Circuits (ICs) - RF & Radio - Diplexers LFD182G45MJ6D922
Integrated Circuits (ICs) - RF & Radio - Diplexers

Integrated Circuits (ICs) - RF & Radio - Diplexers

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Diplexers, Duplexers, and Multiplexers RF Diplexers, Duplexers, and Multiplexers
Product Number 490-LFD182G45MJ6D922CT-ND LFD182G45MJ6D922
Product Name RF Multiplexers Integrated Circuits (ICs) - RF & Radio - Diplexers
Device Type Diplexer
Unlock Full Specs
to access all available technical data

Similar Products

Duplexer / Diplexer 470 to 510MHz - UIYDX220122A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 2 dB
View Details
Multiplexer - TP-5060 - Maury Microwave
Maury Microwave
Specs
Device Type Multiplexer
Connectors 2.92mm
Insertion Loss 0.4000 to 0.8000 dB
View Details
Duplexer - 5o401401100 - 5o.com
Specs
Device Type Duplexer
Connectors SMA; N,SMA
Insertion Loss 0.5000 dB
View Details
824-849MHz and 869-894MHz N-Female Coaxial Cavity Diplexer Rated at 80 Watts (CW) - HRT-DX(836/881)-701N - Chengdu Filter Technology Co., Ltd.
Specs
Device Type Diplexer
Connectors Type N
Insertion Loss 1 dB
View Details