Murata Electronics RF Multiplexers LFD182G45MJ5D658

Description
DIPLEXER 2450/5425MHZ 0603
Request a Quote Datasheet
Description
DIPLEXER 2450/5425MHZ 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - 490-LFD182G45MJ5D658CT-ND - DigiKey
Thief River Falls, MN, United States
DIPLEXER 2450/5425MHZ 0603

DIPLEXER 2450/5425MHZ 0603

Buy Now Datasheet
RF Multiplexers - 490-LFD182G45MJ5D658TR-ND - DigiKey
Thief River Falls, MN, United States
DIPLEXER 2450/5425MHZ 0603

DIPLEXER 2450/5425MHZ 0603

Buy Now Datasheet
RF Multiplexers - 490-LFD182G45MJ5D658DKR-ND - DigiKey
Thief River Falls, MN, United States
DIPLEXER 2450/5425MHZ 0603

DIPLEXER 2450/5425MHZ 0603

Buy Now Datasheet
Radio Frequency Chip/Antenna >> Diplexers - LFD182G45MJ5D658 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Radio Frequency Chip/Antenna >> Diplexers
LFD182G45MJ5D658
Radio Frequency Chip/Antenna >> Diplexers LFD182G45MJ5D658
24dB~29dB 11dB~32dB SMD Diplexers ROHS

24dB~29dB 11dB~32dB SMD Diplexers ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey LCSC Electronics Technology (HK) Limited
Product Category RF Diplexers, Duplexers, and Multiplexers RF Diplexers, Duplexers, and Multiplexers
Product Number 490-LFD182G45MJ5D658CT-ND LFD182G45MJ5D658
Product Name RF Multiplexers Radio Frequency Chip/Antenna >> Diplexers
Device Type Diplexer Diplexer
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer - TP-5060 - Maury Microwave
Maury Microwave
Specs
Device Type Multiplexer
Connectors 2.92mm
Insertion Loss 0.4000 to 0.8000 dB
View Details
Duplexer / Diplexer 600 to 2200MHz - UIYDX220125A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 1.5 dB
View Details
824-960 MHz 1710-1990 MHz Cavity Duplexer - AD892-1850D227 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 0.3000 dB
Return Loss 15 dB
View Details
Duplexer - 5o401551180 - 5o.com
Specs
Device Type Duplexer
Connectors SMA; N,SMA
Insertion Loss 2 dB
View Details