Murata Electronics RF Filters - LFD181G57DP5B910 LFD181G57DP5B910

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1052323-LFD181G57DP5 B910 Packaging: Reel - TR Mounting: SMD (SMT) Height (Max): 0.028" (0.70mm) Categories: Filters Status: Active Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1052323-LFD181G57DP5 B910 Packaging: Reel - TR Mounting: SMD (SMT) Height (Max): 0.028" (0.70mm) Categories: Filters Status: Active Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Filters - LFD181G57DP5B910
LFD181G57DP5B910
RF Filters - LFD181G57DP5B910 LFD181G57DP5B910
Manufacturer: Murata Electronics North America Win Source Part Number: 1052323-LFD181G57DP5 B910 Packaging: Reel - TR Mounting: SMD (SMT) Height (Max): 0.028" (0.70mm) Categories: Filters Status: Active Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1052323-LFD181G57DP5B910
Packaging: Reel - TR
Mounting: SMD (SMT)
Height (Max): 0.028" (0.70mm)
Categories: Filters
Status: Active
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RF FILTER SIGNAL 1.57GHZ 4SMD

RF FILTER SIGNAL 1.57GHZ 4SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number LFD181G57DP5B910 LFD181G57DP5B910
Product Name RF Filters - LFD181G57DP5B910 RF Filters
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

2367 MHz Cavity Band Pass Filter - AB2367B925 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2367 MHz
Bandwidth 22000 kHz
View Details
LTCC Band Pass Filter, 4.3 - 5.3 GHz, 50Ω - BFHKI-4951+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
RF Filters - 1761-B089NC4S-ND - DigiKey
Knowles Precision Devices
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 9100 MHz
View Details
2 suppliers
Band Stop Filter - 5o292801040 - 5o.com
Specs
Filter Type Band Reject
Operating Temperature -20 to 55 C (-4 to 131 F)
Fc 0.0 to 2000 MHz
View Details