Win Source Part Number: 988079-LFB312G33SG2A
Category: Filters>Ceramic Filters
Series: SG
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Frequency: 2.33GHz Center
Filter Type: Band Pass
Package / Case: 1206 (3216 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8543.70.9860
Mfr: Murata Electronics
Base Product Number: LFB31
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 988079-LFB312G33SG2A602 |
| Product Name | Filters - Ceramic Filters |