Murata Electronics Ceramic Filters LFB215G12SG8A178

Description
5.12GHz Center Band Pass Ceramic Filter 225MHz 0805 (2012 Metric), 4 PC Pad
Request a Quote Datasheet
Description
5.12GHz Center Band Pass Ceramic Filter 225MHz 0805 (2012 Metric), 4 PC Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Filters - 490-8377-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
490-8377-2-ND
Ceramic Filters 490-8377-2-ND
5.12GHz Center Band Pass Ceramic Filter 225MHz 0805 (2012 Metric), 4 PC Pad

5.12GHz Center Band Pass Ceramic Filter 225MHz 0805 (2012 Metric), 4 PC Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Filters and Microwave Filters
Product Number 490-8377-2-ND
Product Name Ceramic Filters
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Filters - 50-ECS-DCF-107CT-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 5492 MHz
Insertion Loss 2.7 dB
View Details
MFBC-00017CH, Passive GaAs MMIC 34.50-49.50 GHz Bandpass Filter - MFBC-00017CH - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 34500 to 49500 MHz
View Details
Sub-Band n79, 160 MHz Bandpass Filter - QPQ4900 - Qorvo
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design BAW
View Details
RF Filters and Diplexers: Cavity/Discrete/Waveguide/Ceramic/Wireless Filters -  - Molex Signal Tech Industrial Ltd.
Specs
Filter Design Ceramic Filter
Fc 30 to 40000 MHz
View Details