Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1069428-LFB211G89MA3
Length: 2 mm
Mounting: SMD (SMT)
Frequency: 1.89 GHz
Width: 1.25 mm
Categories: OEM Parts(J-L)
Case / Package: 0805
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1069428-LFB211G89MA3Q256 |
| Product Name | OEM Parts - OEM Parts (J - L) - LFB211G89MA3Q256 |