Murata Electronics Balun - LFB182G45BG5D920 LFB182G45BG5D920

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 922933-LFB182G45BG5D 920 Features: RF Balun 2.4GHz ~ 2.5GHz 50 / -Ohm 6-SMD Package: Reel - TR Package: 6-SMD Mounting: Surface Mount Family Name: LFB18 Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks HTSUS: 8517.70.0000
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 922933-LFB182G45BG5D 920 Features: RF Balun 2.4GHz ~ 2.5GHz 50 / -Ohm 6-SMD Package: Reel - TR Package: 6-SMD Mounting: Surface Mount Family Name: LFB18 Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks HTSUS: 8517.70.0000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Balun - LFB182G45BG5D920 - 922933-LFB182G45BG5D920 - Win Source Electronics
Laguna Hills, CA, United States
Balun - LFB182G45BG5D920
922933-LFB182G45BG5D920
Balun - LFB182G45BG5D920 922933-LFB182G45BG5D920
Manufacturer: Murata Electronics North America Win Source Part Number: 922933-LFB182G45BG5D 920 Features: RF Balun 2.4GHz ~ 2.5GHz 50 / -Ohm 6-SMD Package: Reel - TR Package: 6-SMD Mounting: Surface Mount Family Name: LFB18 Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks HTSUS: 8517.70.0000

Manufacturer: Murata Electronics North America
Win Source Part Number: 922933-LFB182G45BG5D920
Features: RF Balun 2.4GHz ~ 2.5GHz 50 / -Ohm 6-SMD
Package: Reel - TR
Package: 6-SMD
Mounting: Surface Mount
Family Name: LFB18
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
HTSUS: 8517.70.0000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 922933-LFB182G45BG5D920
Product Name Balun - LFB182G45BG5D920
Unlock Full Specs
to access all available technical data

Similar Products

RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details