MURATA ELECTRONICS
LFB182G45BG2D280 -- BALUN
Murata Electronics
Balun
LFB182G45BG2D280
Description
BALUN 2.4GHZ-2.5GHZ 6SMD
Description
BALUN 2.4GHZ-2.5GHZ 6SMD
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
Network and Communication Chips |
|
Product Number
|
LFB182G45BG2D280 |
LFB182G45BG2D280 |
|
Product Name
|
Balun |
RF and Wireless - Balun |
|
Operating Frequency
|
2400 to 2500 MHz
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver
Technology
Bluetooth; ZigBee
Data Rate
4000 kbps
View Details
Device Type
Beamformers
Operating Frequency
500 to 7000 MHz
View Details
Device Type
Receiver
Operating Frequency
0.1530 to 108 MHz
Bias Current
19.9 mA
View Details