Murata Electronics Balun - LFB182G45BG2D280 LFB182G45BG2D280

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 094461-LFB182G45BG2D 280 Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 2.4GHz to 2.5GHz Impedance - Unbalanced/Balanced: 50 / - Ohm Insertion Loss (Max): 1.9dB Family Name: LFB Categories: RF/IF and RFID Status: Active Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 094461-LFB182G45BG2D 280 Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 2.4GHz to 2.5GHz Impedance - Unbalanced/Balanced: 50 / - Ohm Insertion Loss (Max): 1.9dB Family Name: LFB Categories: RF/IF and RFID Status: Active Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Balun - LFB182G45BG2D280 - 094461-LFB182G45BG2D280 - Win Source Electronics
Laguna Hills, CA, United States
Balun - LFB182G45BG2D280
094461-LFB182G45BG2D280
Balun - LFB182G45BG2D280 094461-LFB182G45BG2D280
Manufacturer: Murata Electronics North America Win Source Part Number: 094461-LFB182G45BG2D 280 Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 2.4GHz to 2.5GHz Impedance - Unbalanced/Balanced: 50 / - Ohm Insertion Loss (Max): 1.9dB Family Name: LFB Categories: RF/IF and RFID Status: Active Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 094461-LFB182G45BG2D280
Packaging: Reel - TR
Mounting: Surface Mount
Frequency Range: 2.4GHz to 2.5GHz
Impedance - Unbalanced/Balanced: 50 / - Ohm
Insertion Loss (Max): 1.9dB
Family Name: LFB
Categories: RF/IF and RFID
Status: Active
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 094461-LFB182G45BG2D280
Product Name Balun - LFB182G45BG2D280
Frequency 2.40E9 to 2.50E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details
Universal programmable reader IC, iClass, RFID, NFC, Bluetooth, mobile credential capable custom code: LEGIC SM-6310 - SM-6310 - LEGIC Identsystems
Specs
Interface I²C; Wireless plus UArt and SPI
Memory 128000 to 512000 bits
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details