Murata Electronics
RF Filters
LFB155G50CB1B948
Description
BAND PASS FILTER
-
DigiKey
-
DigiKey
-
DigiKey
-
ODG (Origin Data Global)
Request a Quote
Email Supplier
Datasheet
Description
BAND PASS FILTER
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
RF Filters and Microwave Filters |
|
Product Number
|
490-LFB155G50CB1B948TR-ND |
LFB155G50CB1B948 |
|
Product Name
|
RF Filters |
RF Filters |
|
Filter Technology
|
Passive Filter
|
|
|
Filter Type
|
Bandpass
|
|
|
Fc
|
5500 MHz
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Filter Type
Bandpass
Operating Temperature
-40 to 85 C (-40 to 185 F)
Bandwidth
1.00E6 to 1.30E6 kHz
View Details
Filter Technology
Passive Filter
Filter Type
Bandpass
Fc
17550 to 24090 MHz
View Details
Filter Type
Bandpass
Filter Design
Ceramic Filter
Operating Temperature
-30 to 80 C (-22 to 176 F)
View Details
Filter Technology
Passive Filter
Filter Design
Saw Filter
Fc
1575 MHz
View Details