Murata Electronics Ceramic Filters - LFB152G45CB2D320 LFB152G45CB2D320

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 922932-LFB152G45CB2D 320 Features: 2.45GHz Center Band Pass Ceramic Filter 50 MHz 50Ohm 0402 (1005 Metric), 4 PC Pad Package: Reel - TR Package: 0402 (1005 Metric), 4 PC Pad Mounting: Surface Mount Family Name: LFB15 Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks HTSUS: 8504.31.4035
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 922932-LFB152G45CB2D 320 Features: 2.45GHz Center Band Pass Ceramic Filter 50 MHz 50Ohm 0402 (1005 Metric), 4 PC Pad Package: Reel - TR Package: 0402 (1005 Metric), 4 PC Pad Mounting: Surface Mount Family Name: LFB15 Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks HTSUS: 8504.31.4035
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Filters - LFB152G45CB2D320 - LFB152G45CB2D320 - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Filters - LFB152G45CB2D320
LFB152G45CB2D320
Ceramic Filters - LFB152G45CB2D320 LFB152G45CB2D320
Manufacturer: Murata Electronics North America Win Source Part Number: 922932-LFB152G45CB2D 320 Features: 2.45GHz Center Band Pass Ceramic Filter 50 MHz 50Ohm 0402 (1005 Metric), 4 PC Pad Package: Reel - TR Package: 0402 (1005 Metric), 4 PC Pad Mounting: Surface Mount Family Name: LFB15 Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks HTSUS: 8504.31.4035

Manufacturer: Murata Electronics North America
Win Source Part Number: 922932-LFB152G45CB2D320
Features: 2.45GHz Center Band Pass Ceramic Filter 50 MHz 50Ohm 0402 (1005 Metric), 4 PC Pad
Package: Reel - TR
Package: 0402 (1005 Metric), 4 PC Pad
Mounting: Surface Mount
Family Name: LFB15
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
HTSUS: 8504.31.4035

Buy Now Datasheet
Ceramic Filters - 490-LFB152G45CB2D320CT-ND - DigiKey
Thief River Falls, MN, United States
CER FILTER 2.45GHZ BAND PASS

CER FILTER 2.45GHZ BAND PASS

Buy Now Datasheet
Ceramic Filters - 490-LFB152G45CB2D320DKR-ND - DigiKey
Thief River Falls, MN, United States
CER FILTER 2.45GHZ BAND PASS

CER FILTER 2.45GHZ BAND PASS

Buy Now Datasheet
Ceramic Filters - 490-LFB152G45CB2D320TR-ND - DigiKey
Thief River Falls, MN, United States
2.45GHz Center Band Pass Ceramic Filter 50MHz 50Ohm 0402 (1005 Metric), 4 PC Pad

2.45GHz Center Band Pass Ceramic Filter 50MHz 50Ohm 0402 (1005 Metric), 4 PC Pad

Buy Now Datasheet
Futian, Shenzhen, China
Radio Frequency Chip/Antenna >> RF Filters
LFB152G45CB2D320
Radio Frequency Chip/Antenna >> RF Filters LFB152G45CB2D320
SMD-4P,0.5x1mm RF Filters ROHS

SMD-4P,0.5x1mm RF Filters ROHS

Supplier's Site Datasheet
Ceramic Filters - LFB152G45CB2D320 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Filters
LFB152G45CB2D320
Ceramic Filters LFB152G45CB2D320
CER FILTER 2.45GHZ BAND PASS

CER FILTER 2.45GHZ BAND PASS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters RF Filters and Microwave Filters RF Band Pass Filters
Product Number LFB152G45CB2D320 490-LFB152G45CB2D320CT-ND LFB152G45CB2D320 LFB152G45CB2D320
Product Name Ceramic Filters - LFB152G45CB2D320 Ceramic Filters Radio Frequency Chip/Antenna >> RF Filters Ceramic Filters
Filter Technology Passive Filter
Filter Type Bandpass
Fc 2450 MHz 2450 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Low Pass Filter - 5o2780320 - 5o.com
Specs
Filter Type Low Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 0.0 to 2850 MHz
View Details
1990-2010MHz SMA-Female Coaxial Cavity Band Pass Filter Rated at 1 Watts (CW) - HRT-BF(2000/20)-977S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Bandpass
Bandwidth 20000 kHz
Insertion Loss 1.5 dB
View Details
RF Band Pass Filter - UIYBPF4314A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -40 to 105 C (-40 to 221 F)
Fc 9900 MHz
View Details