Murata Electronics RF/IF and RFID - Balun LDM182G4505CC001

Description
Win Source Part Number: 1069247-LDM182G4505C C001 Category: RF/IF and RFID>Balun Package: Tape & Reel (TR) Standard Package: 4,000 Mounting: SMD (SMT) Frequency Range: 2.4GHz ~ 2.5GHz Impedance - Unbalanced/Balanced: 50 / 50Ohm Insertion Loss (Max): 0.98dB ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.31.2000 Mfr: Murata Electronics Base Product Number: LDM18
Request a Quote Datasheet
Description
Win Source Part Number: 1069247-LDM182G4505C C001 Category: RF/IF and RFID>Balun Package: Tape & Reel (TR) Standard Package: 4,000 Mounting: SMD (SMT) Frequency Range: 2.4GHz ~ 2.5GHz Impedance - Unbalanced/Balanced: 50 / 50Ohm Insertion Loss (Max): 0.98dB ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.31.2000 Mfr: Murata Electronics Base Product Number: LDM18
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - Balun - 1069247-LDM182G4505CC001 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - Balun
1069247-LDM182G4505CC001
RF/IF and RFID - Balun 1069247-LDM182G4505CC001
Win Source Part Number: 1069247-LDM182G4505C C001 Category: RF/IF and RFID>Balun Package: Tape & Reel (TR) Standard Package: 4,000 Mounting: SMD (SMT) Frequency Range: 2.4GHz ~ 2.5GHz Impedance - Unbalanced/Balanced: 50 / 50Ohm Insertion Loss (Max): 0.98dB ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.31.2000 Mfr: Murata Electronics Base Product Number: LDM18

Win Source Part Number: 1069247-LDM182G4505CC001
Category: RF/IF and RFID>Balun
Package: Tape & Reel (TR)
Standard Package: 4,000
Mounting: SMD (SMT)
Frequency Range: 2.4GHz ~ 2.5GHz
Impedance - Unbalanced/Balanced: 50 / 50Ohm
Insertion Loss (Max): 0.98dB
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.31.2000
Mfr: Murata Electronics
Base Product Number: LDM18

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1069247-LDM182G4505CC001
Product Name RF/IF and RFID - Balun
Frequency 2.40E9 to 2.50E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-115 4308RV-115XJLD , 4308RV-115XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details