Murata Electronics EMI / RFI Components - LDC31836M20B-001 LDC31836M20B-001

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1069204-LDC31836M20B -001 Termination: SMD/SMT Mounting: SMD (SMT) Impedance: 50 Ω Frequency: 836 MHz Number of Pins: 1206 Categories: EMI / RFI Components Case / Package: 1206 Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1069204-LDC31836M20B -001 Termination: SMD/SMT Mounting: SMD (SMT) Impedance: 50 Ω Frequency: 836 MHz Number of Pins: 1206 Categories: EMI / RFI Components Case / Package: 1206 Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
EMI / RFI Components - LDC31836M20B-001 - 1069204-LDC31836M20B-001 - Win Source Electronics
Laguna Hills, CA, United States
EMI / RFI Components - LDC31836M20B-001
1069204-LDC31836M20B-001
EMI / RFI Components - LDC31836M20B-001 1069204-LDC31836M20B-001
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1069204-LDC31836M20B -001 Termination: SMD/SMT Mounting: SMD (SMT) Impedance: 50 Ω Frequency: 836 MHz Number of Pins: 1206 Categories: EMI / RFI Components Case / Package: 1206 Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1069204-LDC31836M20B-001
Termination: SMD/SMT
Mounting: SMD (SMT)
Impedance: 50 Ω
Frequency: 836 MHz
Number of Pins: 1206
Categories: EMI / RFI Components
Case / Package: 1206
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -40 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1069204-LDC31836M20B-001
Product Name EMI / RFI Components - LDC31836M20B-001
Frequency 8.36E8 Hz
Unlock Full Specs
to access all available technical data

Similar Products

PA6512-AE Z Axis RFID Coil - PA6512-AE - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details