Murata Electronics RF Directional Coupler LDC312G1410B-776

Description
RF Directional Coupler
Description
RF Directional Coupler

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - LDC312G1410B-776 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Directional Coupler
LDC312G1410B-776
RF Directional Coupler LDC312G1410B-776
RF Directional Coupler

RF Directional Coupler

Buy Now
Shenzhen, China
RF and Wireless - RF Directional Coupler
LDC312G1410B-776
RF and Wireless - RF Directional Coupler LDC312G1410B-776
MULTI-LAY HYBRID COUPLER 1206

MULTI-LAY HYBRID COUPLER 1206

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Couplers RF Couplers
Product Number LDC312G1410B-776 LDC312G1410B-776
Product Name RF Directional Coupler RF and Wireless - RF Directional Coupler
RF Coupler Type Uni-Directional Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - CTM-6M-2.5G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 1000.00 to 4000.00 MHz
View Details
800 to 3600MHz – Dual Directional Coupler - UIYDDCP21424A - UIY Inc.
Specs
RF Coupler Type Dual Directional
Frequency Range 800.00 to 3600.00 MHz
Power 10.00 watts
View Details
Directional Couplers 101004020 - 101004020 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 1000.00 to 4000.00 MHz
Power 20.00 watts
View Details
90 Degree Hybrid Couplers - NHC9-5700-5900-30-S - kTB Solutions
Specs
Frequency Range 5700.00 to 5900.00 MHz
Power 30.00 watts
Insertion Loss 0.50 dB
View Details