MURATA ELECTRONICS
LDC21897M14B-029 -- RF DIRECTIONAL COUPLER
Murata Electronics
RF Directional Coupler
LDC21897M14B-029
Description
RF Directional Coupler
-
Quarktwin Technology Ltd.
Description
RF Directional Coupler
Technical Specifications
|
Product Category
|
RF Couplers |
|
Product Number
|
LDC21897M14B-029 |
|
Product Name
|
RF Directional Coupler |
|
RF Coupler Type
|
Uni-Directional
|
Unlock Full Specs
to access all available technical data
Similar Products
RF Coupler Type
Uni-Directional
Frequency Range
8000.00 to 18000.00 MHz
Power
50.00 watts
View Details
RF Coupler Type
Uni-Directional
Package Type
Surface Mount
Impedance
75 ohms
View Details
3 suppliers
Frequency Range
500.00 to 3000.00 MHz
Power
10.00 watts
Insertion Loss
1.10 dB
View Details
RF Coupler Type
Uni-Directional
Package Type
Surface Mount; 4-SMD, No Lead
Frequency Range
4000.00 to 8000.00 MHz
View Details