Murata Electronics Balun LDB21906M20C-001

Description
MULTI-LAY HYBRID BALUNS 0805
Datasheet
Description
MULTI-LAY HYBRID BALUNS 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MULTI-LAY HYBRID BALUNS 0805

MULTI-LAY HYBRID BALUNS 0805

Supplier's Site Datasheet
RF and Wireless - Balun LDB21906M20C-001
MULTI-LAY HYBRID BALUNS 0805

MULTI-LAY HYBRID BALUNS 0805

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips Network and Communication Chips
Product Number LDB21906M20C-001 LDB21906M20C-001
Product Name Balun RF and Wireless - Balun
Operating Frequency 887 to 925 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - NRF24LE1-F16Q32-R7-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details
Monopulse Comparators RFM180400 - RFM180400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 18000 to 40000 MHz
View Details
RF Switches - AS214-92LF - ODG (Origin Data Global)
Skyworks Solutions, Inc.
Specs
Technology Bluetooth; Bluetooth, WLAN
Supply Voltage Other; 3V
Operating Frequency 100 to 3000 MHz
View Details
2 suppliers