Murata Electronics RF/IF and RFID LDB215G5105C-001

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 295966-LDB215G5105C- 001 Category: RF/IF and RFID Family: Balun Family Name: LDB21 Introduction Date: May 30, 2005 ECCN: EAR99 Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 295966-LDB215G5105C- 001 Category: RF/IF and RFID Family: Balun Family Name: LDB21 Introduction Date: May 30, 2005 ECCN: EAR99 Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - 295966-LDB215G5105C-001 - Win Source Electronics
Laguna Hills, CA, United States
Manufacturer: Murata Electronics North America Win Source Part Number: 295966-LDB215G5105C- 001 Category: RF/IF and RFID Family: Balun Family Name: LDB21 Introduction Date: May 30, 2005 ECCN: EAR99 Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 295966-LDB215G5105C-001
Category: RF/IF and RFID
Family: Balun
Family Name: LDB21
Introduction Date: May 30, 2005
ECCN: EAR99
Estimated EOL Date: 2023
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 295966-LDB215G5105C-001
Product Name RF/IF and RFID
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-715 4308RV-715XJLD , 4308RV-715XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3955 NFC Interface Tag.  NFC to SPI/I2C interface NFC Forum Compliant Dynamic Tag - AS3955 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 2 to 4 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details