Murata Electronics Balun LDB211G9005C-001

Description
MULTI-LAY HYBRID BALUNS 0805
Datasheet
Description
MULTI-LAY HYBRID BALUNS 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MULTI-LAY HYBRID BALUNS 0805

MULTI-LAY HYBRID BALUNS 0805

Supplier's Site Datasheet
RF and Wireless - Balun LDB211G9005C-001
MULTI-LAY HYBRID BALUNS 0805

MULTI-LAY HYBRID BALUNS 0805

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips Network and Communication Chips
Product Number LDB211G9005C-001 LDB211G9005C-001
Product Name Balun RF and Wireless - Balun
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - NRF24AP2-8CHQ32-R-ND - DigiKey
Specs
Device Type Transceiver
Interface USART
Operating Frequency 2400 MHz
View Details
KBMPS014265 - KBMPS014265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1400 to 26500 MHz
View Details
RF Receivers - SI4736-B20-GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 163 MHz
Bias Current 19.9 mA
View Details