Murata Electronics Balun - LDB211G8110C-001 LDB211G8110C-001

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 922871-LDB211G8110C- 001 Series: LDB21 Features: RF Balun 1.71GHz ~ 1.91GHz 50 / 100Ohm 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount Part Status: Not For New Designs Family Name: LDB21 Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) HTSUS: 8504.31.2000
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 922871-LDB211G8110C- 001 Series: LDB21 Features: RF Balun 1.71GHz ~ 1.91GHz 50 / 100Ohm 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount Part Status: Not For New Designs Family Name: LDB21 Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) HTSUS: 8504.31.2000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Balun - LDB211G8110C-001 - 922871-LDB211G8110C-001 - Win Source Electronics
Laguna Hills, CA, United States
Balun - LDB211G8110C-001
922871-LDB211G8110C-001
Balun - LDB211G8110C-001 922871-LDB211G8110C-001
Manufacturer: Murata Electronics North America Win Source Part Number: 922871-LDB211G8110C- 001 Series: LDB21 Features: RF Balun 1.71GHz ~ 1.91GHz 50 / 100Ohm 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount Part Status: Not For New Designs Family Name: LDB21 Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) HTSUS: 8504.31.2000

Manufacturer: Murata Electronics North America
Win Source Part Number: 922871-LDB211G8110C-001
Series: LDB21
Features: RF Balun 1.71GHz ~ 1.91GHz 50 / 100Ohm 0805 (2012 Metric)
Package: 0805 (2012 Metric)
Package: Reel - TR
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: LDB21
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
HTSUS: 8504.31.2000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 922871-LDB211G8110C-001
Product Name Balun - LDB211G8110C-001
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-904 4308RV-904XJLD , 4308RV-904XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details