Murata Electronics Balun - LDB211G7010C-001 LDB211G7010C-001

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 922870-LDB211G7010C- 001 Series: LDB21 Features: RF Balun Package: Reel - TR Part Status: Not For New Designs Family Name: LDB21 Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) HTSUS: 8504.31.2000
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 922870-LDB211G7010C- 001 Series: LDB21 Features: RF Balun Package: Reel - TR Part Status: Not For New Designs Family Name: LDB21 Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) HTSUS: 8504.31.2000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Balun - LDB211G7010C-001 - 922870-LDB211G7010C-001 - Win Source Electronics
Laguna Hills, CA, United States
Balun - LDB211G7010C-001
922870-LDB211G7010C-001
Balun - LDB211G7010C-001 922870-LDB211G7010C-001
Manufacturer: Murata Electronics North America Win Source Part Number: 922870-LDB211G7010C- 001 Series: LDB21 Features: RF Balun Package: Reel - TR Part Status: Not For New Designs Family Name: LDB21 Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) HTSUS: 8504.31.2000

Manufacturer: Murata Electronics North America
Win Source Part Number: 922870-LDB211G7010C-001
Series: LDB21
Features: RF Balun
Package: Reel - TR
Part Status: Not For New Designs
Family Name: LDB21
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
HTSUS: 8504.31.2000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 922870-LDB211G7010C-001
Product Name Balun - LDB211G7010C-001
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-404 5315TC-404XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details