Murata Electronics Balun LDB182G4510C-110

Description
BALUN 2.4GHZ-2.5GHZ 50/100 0603
Datasheet
Description
BALUN 2.4GHZ-2.5GHZ 50/100 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BALUN 2.4GHZ-2.5GHZ 50/100 0603

BALUN 2.4GHZ-2.5GHZ 50/100 0603

Supplier's Site Datasheet
RF and Wireless - Balun LDB182G4510C-110
BALUN 2.4GHZ-2.5GHZ 50/100 0603

BALUN 2.4GHZ-2.5GHZ 50/100 0603

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips Network and Communication Chips
Product Number LDB182G4510C-110 LDB182G4510C-110
Product Name Balun RF and Wireless - Balun
Operating Frequency 2400 to 2500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Monopulse Comparators RFM180400 - RFM180400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 18000 to 40000 MHz
View Details
RF Receivers - SI4757-A30-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF Transceiver ICs - 4823-NRF51822-CDAB-RTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
GPS Antennas - 2672997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details