Murata Electronics Balun - LDB182G4510C-110 LDB182G4510C-110

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 002423-LDB182G4510C- 110 Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 2.4GHz to 2.5GHz Impedance - Unbalanced/Balanced: 50 / 100 Ohm Insertion Loss (Max): 1.1dB Categories: RF/IF and RFID Status: Active Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 002423-LDB182G4510C- 110 Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 2.4GHz to 2.5GHz Impedance - Unbalanced/Balanced: 50 / 100 Ohm Insertion Loss (Max): 1.1dB Categories: RF/IF and RFID Status: Active Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Balun - LDB182G4510C-110 - 002423-LDB182G4510C-110 - Win Source Electronics
Laguna Hills, CA, United States
Balun - LDB182G4510C-110
002423-LDB182G4510C-110
Balun - LDB182G4510C-110 002423-LDB182G4510C-110
Manufacturer: Murata Electronics North America Win Source Part Number: 002423-LDB182G4510C- 110 Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 2.4GHz to 2.5GHz Impedance - Unbalanced/Balanced: 50 / 100 Ohm Insertion Loss (Max): 1.1dB Categories: RF/IF and RFID Status: Active Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs

Manufacturer: Murata Electronics North America
Win Source Part Number: 002423-LDB182G4510C-110
Packaging: Reel - TR
Mounting: Surface Mount
Frequency Range: 2.4GHz to 2.5GHz
Impedance - Unbalanced/Balanced: 50 / 100 Ohm
Insertion Loss (Max): 1.1dB
Categories: RF/IF and RFID
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 002423-LDB182G4510C-110
Product Name Balun - LDB182G4510C-110
Frequency 2.40E9 to 2.50E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

ZXC Series Z-Axis RFID Transponder Coils - ZXC-495 ZXC-495XJLC - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details