Murata Electronics Antennas LDA315G2013F246

Description
Antennas 5200MHz 50ohm 0.5W Chip Antenna
Description
Antennas 5200MHz 50ohm 0.5W Chip Antenna

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Antennas 5200MHz 50ohm 0.5W Chip Antenna

Antennas 5200MHz 50ohm 0.5W Chip Antenna

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Antennas
Product Number LDA315G2013F246
Product Name Antennas
Unlock Full Specs
to access all available technical data

Similar Products

Standard Gain Horn - ModelSAS-584 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers