Murata Electronics Antennas LDA313G3313F243

Description
Antennas 3330MHz 50ohm 0.5W Chip Antenna
Description
Antennas 3330MHz 50ohm 0.5W Chip Antenna

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Antennas 3330MHz 50ohm 0.5W Chip Antenna

Antennas 3330MHz 50ohm 0.5W Chip Antenna

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Antennas
Product Number LDA313G3313F243
Product Name Antennas
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - TREK-ANT-501-GWH5E - Quarktwin Technology Ltd.
Specs
Applications CDMA, GPS, GSM, HSPA, UMTS
Technology Type Dome
View Details
Bilogical Antenna - Model SAS-521F-7 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers