The LBWA1UZ1GC-958 is a Wi-Fi module based on the Cypress CYW43907 chipset, supporting IEEE 802.11a/b/g/n standards with an embedded 37.4 MHz reference clock. It is supplied in a surface-mount package and is RoHS compliant. The module includes integrated RF front-end circuits for 2.4 GHz and 5 GHz bands, with operational requirements for external components such as a 2.2 µH inductor and a 0 Ω resistor for power regulation. It meets Japanese radio certification 001-P00975, with indoor-only use restriction for the 5 GHz band in Japan.
RF TXRX MODULE WIFI SMD Product overview: LBWA1UZ1GC-958 from Murata Electronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SMD, Interface Transceiver IC, RF Transceiver Modules and Modems. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 872-LBWA1UZ1GC-958 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 872-LBWA1UZ1GC-958 |
| Product Name | SMD Interface Transceiver IC |
| Device Type | Transceiver |
| Features | RoHS |
| Supply Voltage | Other; 3.3V |