Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Alternative Parts (Cross-Reference): Cross
Manufacturer: Murata Electronics
Category: RF and Wireless RF Transceiver Modules and Modems
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
RF Family/Standard: WiFi
Protocol: 802.11a/b/g/n
Modulation: CCK, DSSS, OFDM
Frequency: 2.4GHz ~ 5.825GHz
Data Rate: 150Mbps
WiFi 802.11a/b/g/n Transceiver Module 2.4GHz ~ 5.825GHz Surface Mount
WiFi 802.11a/b/g/n Transceiver Module 2.4GHz ~ 5.825GHz Surface Mount
WiFi 802.11a/b/g/n Transceiver Module 2.4GHz ~ 5.825GHz Surface Mount
RF TXRX MODULE WIFI SMD
WiFi 802.11a/b/g/n Transceiver Module 2.4GHz ~ 5.825GHz Surface Mount
| Richardson RFPD | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | RF Modules | RF Modules | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | LBWA1UZ1GC-958 | 490-18185-2-ND | LBWA1UZ1GC-958 | LBWA1UZ1GC-958 | |
| Product Name | Bluetooth Module | RF and Wireless RF Transceiver Modules and Modems | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems |
| Device Type | Rec-Trans | ||||
| Operating Frequency | 2400 to 5825 MHz | 2400 to 5825 MHz | 2400 to 5825 MHz | 2400 to 5825 MHz | |
| Radio Technique | Direct-Sequence Spread Spectrum | ||||
| Operating Temperature | -30.0 to 85.0 C (-22.0 to 185.0 F) | -30.0 to 85.0 C (-22.0 to 185.0 F) | -30.0 to 85.0 C (-22.0 to 185.0 F) | ||
| Sensitivity | -90 dBm | -90 dBm | -90 dBm |