The LBWA1UZ1GC-901 is a Wi-Fi and Ethernet connectivity module incorporating a 32-bit Cortex-R4 application processor, 802.11a/b/g/n dual-band Wi-Fi with 1x1 MIMO, 10/100 Mbps Ethernet MAC, and secure boot from external QSPI flash. It supports TLS 1.2, includes a phototransistor input for BlinkUp™ provisioning, 28 configurable GPIOs, and interfaces for SPI, I2C, UART, and USB host. The module is pre-provisioned with device credentials and complies with the RoHS directive. It is housed in a surface-mount package with dimensions and land pattern specified for SMD assembly.
RF TXRX MODULE WIFI SMD Product overview: LBWA1UZ1GC-901 from Murata Electronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SMD, Interface Transceiver IC, RF Transceiver Modules and Modems. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 872-LBWA1UZ1GC-901 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 872-LBWA1UZ1GC-901 |
| Product Name | SMD Interface Transceiver IC |
| Device Type | Transceiver |
| Features | RoHS |
| Supply Voltage | Other; 3.3V |
| Data Rate | 65000 kbps |