Murata Electronics RF Transceiver ICs - LBEH5HMZPC LBEH5HMZPC

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 876728-LBEH5HMZPC Operating Temperature Range: -20°C ~ 75°C Features: IC RF TxRx Only Bluetooth, WiFi 802.11a/b/g/n/ac, Bluetooth v4.0 2.4GHz Module Package: Reel - TR Package: Module Family Name: LBEH5 Categories: RF/IF and RFID ECCN: 5A002A1 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 4000 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 876728-LBEH5HMZPC Operating Temperature Range: -20°C ~ 75°C Features: IC RF TxRx Only Bluetooth, WiFi 802.11a/b/g/n/ac, Bluetooth v4.0 2.4GHz Module Package: Reel - TR Package: Module Family Name: LBEH5 Categories: RF/IF and RFID ECCN: 5A002A1 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 4000 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - LBEH5HMZPC - 876728-LBEH5HMZPC - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - LBEH5HMZPC
876728-LBEH5HMZPC
RF Transceiver ICs - LBEH5HMZPC 876728-LBEH5HMZPC
Manufacturer: Murata Electronics North America Win Source Part Number: 876728-LBEH5HMZPC Operating Temperature Range: -20°C ~ 75°C Features: IC RF TxRx Only Bluetooth, WiFi 802.11a/b/g/n/ac, Bluetooth v4.0 2.4GHz Module Package: Reel - TR Package: Module Family Name: LBEH5 Categories: RF/IF and RFID ECCN: 5A002A1 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 4000 HTSUS: 8542.39.0001

Manufacturer: Murata Electronics North America
Win Source Part Number: 876728-LBEH5HMZPC
Operating Temperature Range: -20°C ~ 75°C
Features: IC RF TxRx Only Bluetooth, WiFi 802.11a/b/g/n/ac, Bluetooth v4.0 2.4GHz Module
Package: Reel - TR
Package: Module
Family Name: LBEH5
Categories: RF/IF and RFID
ECCN: 5A002A1
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 876728-LBEH5HMZPC
Product Name RF Transceiver ICs - LBEH5HMZPC
RFID Product Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-815 4308RV-815XJLD , 4308RV-815XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details