RF TXRX MOD BLUETOOTH WIFISMD
Bluetooth, WiFi 802.11a/b/g/-c, Bluetooth v5.0 Transceiver Module 2.4GHz, 5GHz Antenna Not Included Surface Mount
RF TXRX MODULE BLUETOOTH SMD
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | 490-LBEE5ZZ1PJ-377TR-ND | LBEE5ZZ1PJ-377 | LBEE5ZZ1PJ-377 |
| Product Name | RF Transceiver Modules and Modems | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems |
| RF Modulation | Phase Shift Key | ||
| Radio Technique | Direct-Sequence Spread Spectrum | ||
| Operating Temperature | -20.0 to 70.0 C (-4.0 to 158.0 F) | -20.0 to 70.0 C (-4.0 to 158.0 F) | |
| Operating Frequency | 2400 to 5000 MHz | 2400 to 5000 MHz | |
| Sensitivity | -96 dBm | -96 dBm |