The LBEE5ZZ1MD-011 is a combined Wi-Fi and Bluetooth 4.1 module integrating the Cypress CYW43438 radio and STM32F412 microcontroller in a surface-mount package. It supports 802.11b/g/n Wi-Fi and Bluetooth Classic with an integrated antenna, and is designed for mobile and fixed applications requiring wireless connectivity and embedded processing. The module complies with FCC and Industry Canada regulatory requirements for modular certification, and requires a minimum 20 cm separation from persons when installed. The device is intended for use as a pre-certified radio subsystem and must not be modified or reinstalled by end users. Dimensions and land pattern are defined for reflow soldering and automated placement.
RF TXRX MODULE WIFI CHIP SMD Product overview: LBEE5ZZ1MD-011 from Murata Electronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SMD, Interface Transceiver IC, RF Transceiver Modules and Modems. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 872-LBEE5ZZ1MD-011 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 872-LBEE5ZZ1MD-011 |
| Product Name | SMD Interface Transceiver IC |
| Device Type | Transceiver |
| Features | RoHS |
| Supply Voltage | Other; 3.3V |