Murata Electronics RF/IF and RFID - RF Transceiver Modules and Modems LBEE5ZZ1CK-TEMP-DS-SD

Description
Win Source Part Number: 987531-LBEE5ZZ1CK-TE MP-DS-SD Category: RF/IF and RFID>RF Transceiver Modules and Modems Package: Box Standard Package: 1 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: 802.11a/b/g/n/ac, Bluetooth v4.0 Data Rate: 11Mbps Antenna Type: Integrated, Trace Power - Output: 17dBm Sensitivity: -76dBm Current - Receiving: 160mA RF Family/Standard: Bluetooth, WiFi Serial Interfaces: UART Current - Transmitting: 350mA Voltage - Supply: 3.6V Package / Case: Module Temperature Range - Operating: -20°C ~ 80°C ECCN: 5A992C Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) HTSUS: 8517.62.0090 Mfr: Murata Electronics Other Names: 490-14055 Base Product Number: LBEE5 Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 987531-LBEE5ZZ1CK-TE MP-DS-SD Category: RF/IF and RFID>RF Transceiver Modules and Modems Package: Box Standard Package: 1 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: 802.11a/b/g/n/ac, Bluetooth v4.0 Data Rate: 11Mbps Antenna Type: Integrated, Trace Power - Output: 17dBm Sensitivity: -76dBm Current - Receiving: 160mA RF Family/Standard: Bluetooth, WiFi Serial Interfaces: UART Current - Transmitting: 350mA Voltage - Supply: 3.6V Package / Case: Module Temperature Range - Operating: -20°C ~ 80°C ECCN: 5A992C Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) HTSUS: 8517.62.0090 Mfr: Murata Electronics Other Names: 490-14055 Base Product Number: LBEE5 Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Transceiver Modules and Modems - 987531-LBEE5ZZ1CK-TEMP-DS-SD - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Transceiver Modules and Modems
987531-LBEE5ZZ1CK-TEMP-DS-SD
RF/IF and RFID - RF Transceiver Modules and Modems 987531-LBEE5ZZ1CK-TEMP-DS-SD
Win Source Part Number: 987531-LBEE5ZZ1CK-TE MP-DS-SD Category: RF/IF and RFID>RF Transceiver Modules and Modems Package: Box Standard Package: 1 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: 802.11a/b/g/n/ac, Bluetooth v4.0 Data Rate: 11Mbps Antenna Type: Integrated, Trace Power - Output: 17dBm Sensitivity: -76dBm Current - Receiving: 160mA RF Family/Standard: Bluetooth, WiFi Serial Interfaces: UART Current - Transmitting: 350mA Voltage - Supply: 3.6V Package / Case: Module Temperature Range - Operating: -20°C ~ 80°C ECCN: 5A992C Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) HTSUS: 8517.62.0090 Mfr: Murata Electronics Other Names: 490-14055 Base Product Number: LBEE5 Product Status: Obsolete

Win Source Part Number: 987531-LBEE5ZZ1CK-TEMP-DS-SD
Category: RF/IF and RFID>RF Transceiver Modules and Modems
Package: Box
Standard Package: 1
Mounting: SMD (SMT)
Frequency: 2.4GHz
Protocol: 802.11a/b/g/n/ac, Bluetooth v4.0
Data Rate: 11Mbps
Antenna Type: Integrated, Trace
Power - Output: 17dBm
Sensitivity: -76dBm
Current - Receiving: 160mA
RF Family/Standard: Bluetooth, WiFi
Serial Interfaces: UART
Current - Transmitting: 350mA
Voltage - Supply: 3.6V
Package / Case: Module
Temperature Range - Operating: -20°C ~ 80°C
ECCN: 5A992C
Fake Threat In the Open Market: 45 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8517.62.0090
Mfr: Murata Electronics
Other Names: 490-14055
Base Product Number: LBEE5
Product Status: Obsolete

Buy Now
RF and Wireless - RF Transceiver Modules and Modems - LBEE5ZZ1CK-TEMP-DS-SD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver Modules and Modems
LBEE5ZZ1CK-TEMP-DS-SD
RF and Wireless - RF Transceiver Modules and Modems LBEE5ZZ1CK-TEMP-DS-SD
RF TXRX MODULE BT TRACE ANT SMD

RF TXRX MODULE BT TRACE ANT SMD

Supplier's Site
RF Transceiver Modules and Modems - LBEE5ZZ1CK-TEMP-DS-SD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
LBEE5ZZ1CK-TEMP-DS-SD
RF Transceiver Modules and Modems LBEE5ZZ1CK-TEMP-DS-SD
Bluetooth, WiFi 802.11a/b/g/n/ac, Bluetooth v4.0 Transceiver Module 2.4GHz Integrated, Trace Surface Mount

Bluetooth, WiFi 802.11a/b/g/n/ac, Bluetooth v4.0 Transceiver Module 2.4GHz Integrated, Trace Surface Mount

Buy Now

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Modules RF Transceivers RF Transceivers
Product Number 987531-LBEE5ZZ1CK-TEMP-DS-SD LBEE5ZZ1CK-TEMP-DS-SD LBEE5ZZ1CK-TEMP-DS-SD
Product Name RF/IF and RFID - RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems RF Transceiver Modules and Modems
Device Type Rec-Trans
Operating Temperature -20.0 to 80.0 C (-4.0 to 176.0 F) -20.0 to 80.0 C (-4.0 to 176.0 F) -20.0 to 80.0 C (-4.0 to 176.0 F)
Operating Frequency 2400 MHz 2400 MHz 2400 MHz
Sensitivity -76 dBm -76 dBm -76 dBm
Output Power 17 dBm 17 dBm 17 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 2307767 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Frequency Shift Key; GFSK
Features RoHS
Output Power 10 dBm
View Details
24 - 30 GHz Dual Channel IF Transceiver - AWMF-0224 - Qorvo
Specs
Device Type Rec-Trans
Features RoHS
Package Type FCCSP
View Details
Digital Antenna System Radio Frequency Module -  - Nokia
Specs
Device Type Rec-Trans
Applications Mobile / Wireless Systems
Package Type Rack mount
View Details
Bluetooth® 4.0 Low Energy (BLE) Modules for OEM - RB1000 - Radicom Research, Inc.
Specs
Applications Mobile / Wireless Systems
Features RoHS; Antenna Connector
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details