Bluetooth, WiFi 802.11a/b/g/-c, Bluetooth v5.2 Transceiver Module 2.4GHz ~ 5.825GHz Antenna Not Included, U.FL Surface Mount
Bluetooth, WiFi 802.11a/b/g/-c, Bluetooth v5.2 Transceiver Module 2.4GHz ~ 5.825GHz Antenna Not Included, U.FL Surface Mount
Bluetooth, WiFi 802.11a/b/g/-c, Bluetooth v5.2 Transceiver Module 2.4GHz ~ 5.825GHz Antenna Not Included, U.FL Surface Mount
Bluetooth, WiFi 802.11a/b/g/-c, Bluetooth v5.2 Transceiver Module 2.4GHz ~ 5.825GHz Antenna Not Included, U.FL Surface Mount
RF TXRX MOD BLUETOOTH U.FL SMD
| DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | 490-LBEE5XV1YM-574TR-ND | LBEE5XV1YM-574 | LBEE5XV1YM-574 |
| Product Name | RF Transceiver Modules and Modems | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems |
| Radio Technique | Direct-Sequence Spread Spectrum | ||
| Operating Temperature | -30.0 to 85.0 C (-22.0 to 185.0 F) | -30.0 to 85.0 C (-22.0 to 185.0 F) | -30.0 to 85.0 C (-22.0 to 185.0 F) |
| Operating Frequency | 2400 to 5825 MHz | 2400 to 5825 MHz | 2400 to 5825 MHz |
| Sensitivity | -51 dBm | -51 dBm | -51 dBm |
| Output Power | 17 dBm | 17 dBm | 17 dBm |