Bluetooth, WiFi 802.11a/b/g/-c, Bluetooth v5.1 Transceiver Module 2.4GHz ~ 5.825GHz PCB Trace Surface Mount
Bluetooth, WiFi 802.11a/b/g/-c, Bluetooth v5.1 Transceiver Module 2.4GHz ~ 5.825GHz PCB Trace Surface Mount
Bluetooth, WiFi 802.11a/b/g/-c, Bluetooth v5.1 Transceiver Module 2.4GHz ~ 5.825GHz PCB Trace Surface Mount
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF TXRX MODULE BT PCB TRACE SMD
Bluetooth, WiFi 802.11a/b/g/-c, Bluetooth v5.1 Transceiver Module 2.4GHz ~ 5.825GHz PCB Trace Surface Mount
| DigiKey | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Modules | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | 490-LBEE5QD1ZM-572TR-ND | LBEE5QD1ZM-572 | LBEE5QD1ZM-572 | LBEE5QD1ZM-572 |
| Product Name | RF Transceiver Modules and Modems | Bluetooth Module | RF and Wireless - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems |
| Radio Technique | Direct-Sequence Spread Spectrum | |||
| Operating Temperature | -20.0 to 85.0 C (-4.0 to 185.0 F) | -20.0 to 85.0 C (-4.0 to 185.0 F) | -20.0 to 85.0 C (-4.0 to 185.0 F) | |
| Operating Frequency | 2400 to 5825 MHz | 2400 to 5825 MHz | 2400 to 5825 MHz | |
| Sensitivity | -54 dBm | -54 dBm | -54 dBm | |
| Output Power | 17 dBm | 17 dBm | 17 dBm |