Transceiver Module
Transceiver Module
RF TXRX MOD BLUETOOTH WIFI SMD
RF TXRX MODULE BLUETOOTH SMD
Bluetooth, WiFi 802.11a/b/g/n/ac, Bluetooth v5.2 Transceiver Module 2.412GHz ~ 2.472GHz, 5.18GHz ~ 5.825GHz Surface Mount
| DigiKey | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | 490-LBEE5PK2BC-771CT-ND | LBEE5PK2BC-771 | LBEE5PK2BC-771 |
| Product Name | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems |
| Radio Technique | Direct-Sequence Spread Spectrum | ||
| Operating Temperature | -20.0 to 70.0 C (-4.0 to 158.0 F) | -20.0 to 70.0 C (-4.0 to 158.0 F) | -20.0 to 70.0 C (-4.0 to 158.0 F) |
| Operating Frequency | 2412 to 5825 MHz | 2412 to 5825 MHz | 2412 to 5825 MHz |
| Sensitivity | -82 dBm | -82 dBm | -82 dBm |
| Output Power | 20.5 dBm | 20.5 dBm | 20.5 dBm |