Microchip Technology, Inc. RF Transceiver Modules - RN131G-I/RM RN131G-I/RM

Description
Manufacturer: Microchip Technology Win Source Part Number: 932270-RN131G-I/RM Operating Temperature Range: -30°C ~ 85°C Features: WiFi 802.11b/g Transceiver Module 2.4GHz Integrated, Chip + U.FL Surface Mount Package: Tray Package: Module Mounting: Surface Mount Family Name: RN131 Categories: RF/IF and RFID ECCN: 5A992C Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 35 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8517.62.0090 Other Part Number: 740-1028, RN-131G, RN131GIRM, RN-131GV2.32
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 932270-RN131G-I/RM Operating Temperature Range: -30°C ~ 85°C Features: WiFi 802.11b/g Transceiver Module 2.4GHz Integrated, Chip + U.FL Surface Mount Package: Tray Package: Module Mounting: Surface Mount Family Name: RN131 Categories: RF/IF and RFID ECCN: 5A992C Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 35 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8517.62.0090 Other Part Number: 740-1028, RN-131G, RN131GIRM, RN-131GV2.32
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules - RN131G-I/RM - 932270-RN131G-I/RM - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver Modules - RN131G-I/RM
932270-RN131G-I/RM
RF Transceiver Modules - RN131G-I/RM 932270-RN131G-I/RM
Manufacturer: Microchip Technology Win Source Part Number: 932270-RN131G-I/RM Operating Temperature Range: -30°C ~ 85°C Features: WiFi 802.11b/g Transceiver Module 2.4GHz Integrated, Chip + U.FL Surface Mount Package: Tray Package: Module Mounting: Surface Mount Family Name: RN131 Categories: RF/IF and RFID ECCN: 5A992C Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 35 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8517.62.0090 Other Part Number: 740-1028, RN-131G, RN131GIRM, RN-131GV2.32

Manufacturer: Microchip Technology
Win Source Part Number: 932270-RN131G-I/RM
Operating Temperature Range: -30°C ~ 85°C
Features: WiFi 802.11b/g Transceiver Module 2.4GHz Integrated, Chip + U.FL Surface Mount
Package: Tray
Package: Module
Mounting: Surface Mount
Family Name: RN131
Categories: RF/IF and RFID
ECCN: 5A992C
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 35
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8517.62.0090
Other Part Number: 740-1028, RN-131G, RN131GIRM, RN-131GV2.32

Buy Now Datasheet
RF Transceiver Modules and Modems - 740-1028-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
740-1028-ND
RF Transceiver Modules and Modems 740-1028-ND
WiFi 802.11b/g Transceiver Module 2.4GHz Integrated, Chip + U.FL Surface Mount

WiFi 802.11b/g Transceiver Module 2.4GHz Integrated, Chip + U.FL Surface Mount

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - RN131G-I/RM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver Modules and Modems
RN131G-I/RM
RF and Wireless - RF Transceiver Modules and Modems RN131G-I/RM
RF TXRX MOD WIFI CHIP + U.FL SMD

RF TXRX MOD WIFI CHIP + U.FL SMD

Supplier's Site
RF Transceiver Modules and Modems - RN131G-I/RM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
RN131G-I/RM
RF Transceiver Modules and Modems RN131G-I/RM
WiFi 802.11b/g Transceiver Module 2.4GHz Integrated, Chip + U.FL Surface Mount

WiFi 802.11b/g Transceiver Module 2.4GHz Integrated, Chip + U.FL Surface Mount

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Modules RF Modules RF Transceivers RF Transceivers
Product Number 932270-RN131G-I/RM 740-1028-ND RN131G-I/RM RN131G-I/RM
Product Name RF Transceiver Modules - RN131G-I/RM RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems RF Transceiver Modules and Modems
Device Type Rec-Trans
Operating Temperature -30.0 to 85.0 C (-22.0 to 185.0 F) -30.0 to 85.0 C (-22.0 to 185.0 F) -30.0 to 85.0 C (-22.0 to 185.0 F) -30.0 to 85.0 C (-22.0 to 185.0 F)
Package Type Surface Mount; Surface Mount Surface Mount; Module Surface Mount; Module
RF Modulation Phase Shift Key
Radio Technique Direct-Sequence Spread Spectrum
Unlock Full Specs
to access all available technical data

Similar Products

8 - 12 GHz 5 Watt Transmit / Receive Module - QPF5005 - Qorvo
Specs
Device Type Rec-Trans
Applications Military / Defense
Features RoHS
View Details
RF Modules - 2069154 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
View Details
Anaren Integrated Radio (AIR) 433MHz Transmitter Module - A1101R04C-EM1 - Anaren, Inc.
Specs
Device Type Transmitter
Applications Industrial Control, Building Automation, Low-power Wireless Sensor Networks, Lighting Control, and Automated Meter Reading
Features RoHS
View Details
RF/IF and RFID - RF Transceiver Modules and Modems - 1032813-ATZB-X0-256-3-0-C - Win Source Electronics
Specs
Device Type Rec-Trans
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz
View Details
3 suppliers