Murata Electronics RF Transceiver Modules and Modems LBEE5PK2BC-771

Description
SHIELDED SMALL WI-FI 11A/B/G/N/A
Datasheet
Description
SHIELDED SMALL WI-FI 11A/B/G/N/A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules and Modems - LBEE5PK2BC-771 - ODG (Origin Data Global)
Shenzhen, China
RF Transceiver Modules and Modems
LBEE5PK2BC-771
RF Transceiver Modules and Modems LBEE5PK2BC-771
SHIELDED SMALL WI-FI 11A/B/G/N/A

SHIELDED SMALL WI-FI 11A/B/G/N/A

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number LBEE5PK2BC-771
Product Name RF Transceiver Modules and Modems
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - NRF2401AG-REEL7-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 1000 kbps
View Details
Interface - Drivers, Receivers, Transceivers - 32R2210RX-4CL - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Butler Matrix KBM9100400 - KBM9100400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 10000 to 40000 MHz
View Details
RF Receivers - SI4761-A50-AM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 64 to 108 MHz
Bias Current 130 mA
View Details