Transceiver Module
Transceiver Module
RF TXRX MOD BLUETOOTH WIFI SMD
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Bluetooth, WiFi 802.11a/b/g/n/ac, Bluetooth v5.2 Transceiver Module 2.412GHz ~ 2.472GHz, 5.18GHz ~ 5.825GHz Surface Mount
RF TXRX MODULE BLUETOOTH SMD
| DigiKey | Richardson RFPD | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | RF Modules | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | 490-LBEE5PK2AE-564CT-ND | LBEE5PK2AE-564 | LBEE5PK2AE-564 | LBEE5PK2AE-564 |
| Product Name | RF Transceiver Modules and Modems | Bluetooth Module | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems |
| Radio Technique | Direct-Sequence Spread Spectrum | |||
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | |
| Operating Frequency | 2412 to 5825 MHz | 2412 to 5825 MHz | 2412 to 5825 MHz | |
| Sensitivity | -82 dBm | -82 dBm | -82 dBm | |
| Output Power | 20.5 dBm | 20.5 dBm | 20.5 dBm |