Murata Electronics RF/IF and RFID - RF Transceiver Modules and Modems LBEE5PA1LD-005

Description
Win Source Part Number: 1156396-LBEE5PA1LD-0 05 Category: RF/IF and RFID>RF Transceiver Modules and Modems Series: WICED Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: 802.11b/g/n, Bluetooth v4.2 Data Rate: 96Mbps Antenna Type: Antenna Not Included Utilized IC / Part: CYW43438 RF Family/Standard: Bluetooth, WiFi Modulation: CCK, DSSS, OFDM Serial Interfaces: ADC, GPIO, I²C, PWM, SPI, UART Package / Case: Module Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): LBEE5PA1LD-005.; LBEE5PA1LD005; ECCN: 5A992C Fake Threat In the Open Market: 79 pct. MSL Level: 3 (168 Hours) HTSUS: 8517.62.0090 Mfr: Murata Electronics Other Names: 490-18385-6,490-1838 5-1,490-18385-2 Base Product Number: LBEE5
Request a Quote Datasheet
Description
Win Source Part Number: 1156396-LBEE5PA1LD-0 05 Category: RF/IF and RFID>RF Transceiver Modules and Modems Series: WICED Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: 802.11b/g/n, Bluetooth v4.2 Data Rate: 96Mbps Antenna Type: Antenna Not Included Utilized IC / Part: CYW43438 RF Family/Standard: Bluetooth, WiFi Modulation: CCK, DSSS, OFDM Serial Interfaces: ADC, GPIO, I²C, PWM, SPI, UART Package / Case: Module Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): LBEE5PA1LD-005.; LBEE5PA1LD005; ECCN: 5A992C Fake Threat In the Open Market: 79 pct. MSL Level: 3 (168 Hours) HTSUS: 8517.62.0090 Mfr: Murata Electronics Other Names: 490-18385-6,490-1838 5-1,490-18385-2 Base Product Number: LBEE5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Transceiver Modules and Modems - 1156396-LBEE5PA1LD-005 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Transceiver Modules and Modems
1156396-LBEE5PA1LD-005
RF/IF and RFID - RF Transceiver Modules and Modems 1156396-LBEE5PA1LD-005
Win Source Part Number: 1156396-LBEE5PA1LD-0 05 Category: RF/IF and RFID>RF Transceiver Modules and Modems Series: WICED Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: 802.11b/g/n, Bluetooth v4.2 Data Rate: 96Mbps Antenna Type: Antenna Not Included Utilized IC / Part: CYW43438 RF Family/Standard: Bluetooth, WiFi Modulation: CCK, DSSS, OFDM Serial Interfaces: ADC, GPIO, I²C, PWM, SPI, UART Package / Case: Module Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): LBEE5PA1LD-005.; LBEE5PA1LD005; ECCN: 5A992C Fake Threat In the Open Market: 79 pct. MSL Level: 3 (168 Hours) HTSUS: 8517.62.0090 Mfr: Murata Electronics Other Names: 490-18385-6,490-1838 5-1,490-18385-2 Base Product Number: LBEE5

Win Source Part Number: 1156396-LBEE5PA1LD-005
Category: RF/IF and RFID>RF Transceiver Modules and Modems
Series: WICED
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Frequency: 2.4GHz
Protocol: 802.11b/g/n, Bluetooth v4.2
Data Rate: 96Mbps
Antenna Type: Antenna Not Included
Utilized IC / Part: CYW43438
RF Family/Standard: Bluetooth, WiFi
Modulation: CCK, DSSS, OFDM
Serial Interfaces: ADC, GPIO, I²C, PWM, SPI, UART
Package / Case: Module
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): LBEE5PA1LD-005.; LBEE5PA1LD005;
ECCN: 5A992C
Fake Threat In the Open Market: 79 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8517.62.0090
Mfr: Murata Electronics
Other Names: 490-18385-6,490-18385-1,490-18385-2
Base Product Number: LBEE5

Buy Now Datasheet
RF Transceiver Modules and Modems - 490-18385-2-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
490-18385-2-ND
RF Transceiver Modules and Modems 490-18385-2-ND
Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.2 Transceiver Module 2.4GHz Antenna Not Included Surface Mount

Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.2 Transceiver Module 2.4GHz Antenna Not Included Surface Mount

Buy Now Datasheet
RF Transceiver Modules and Modems - 490-18385-1-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
490-18385-1-ND
RF Transceiver Modules and Modems 490-18385-1-ND
Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.2 Transceiver Module 2.4GHz Antenna Not Included Surface Mount

Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.2 Transceiver Module 2.4GHz Antenna Not Included Surface Mount

Buy Now Datasheet
RF Transceiver Modules and Modems - 490-18385-6-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
490-18385-6-ND
RF Transceiver Modules and Modems 490-18385-6-ND
Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.2 Transceiver Module 2.4GHz Antenna Not Included Surface Mount

Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.2 Transceiver Module 2.4GHz Antenna Not Included Surface Mount

Buy Now Datasheet
RF Transceiver Modules and Modems - LBEE5PA1LD-005 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
LBEE5PA1LD-005
RF Transceiver Modules and Modems LBEE5PA1LD-005
Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.2 Transceiver Module 2.4GHz Antenna Not Included Surface Mount

Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.2 Transceiver Module 2.4GHz Antenna Not Included Surface Mount

Buy Now
RF and Wireless - RF Transceiver Modules and Modems - LBEE5PA1LD-005 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver Modules and Modems
LBEE5PA1LD-005
RF and Wireless - RF Transceiver Modules and Modems LBEE5PA1LD-005
RF TXRX MODULE BLUETOOTH SMD

RF TXRX MODULE BLUETOOTH SMD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Modules RF Modules RF Transceivers RF Transceivers
Product Number 1156396-LBEE5PA1LD-005 490-18385-2-ND LBEE5PA1LD-005 LBEE5PA1LD-005
Product Name RF/IF and RFID - RF Transceiver Modules and Modems RF Transceiver Modules and Modems RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems
Device Type Rec-Trans
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz 2400 MHz 2400 MHz 2400 MHz
Package Type Surface Mount; SMD (SMT) Surface Mount; Module Surface Mount; Module
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 2251584 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Sensitivity -116 dBm
Output Power 23 dBm
View Details
Surface-mount Radio Module - A2541R24A-ADB1 - Anaren, Inc.
Specs
Device Type Rec-Trans
Applications Mobile / Wireless Systems; Industrial controls and monitoring, remote controls, home/building automation, lighting systems, low power wireless sensor networks
Features RoHS
View Details
5 GHz WiFi FEM with Detector - AFEM-S106 - Broadcom Inc.
Specs
Device Type Rec-Trans
Applications Mobile / Wireless Systems
RF Modulation 64QAM
View Details