Murata Power Solutions
Wi-Fi Modules
LBEE5CJ1XK-687
Description
Wi-Fi+BT Module
-
RS Components, Ltd.
-
RS Components, Ltd.
-
RS Components, Ltd.
Request a Quote
Email Supplier
Description
Wi-Fi+BT Module
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
2676231P |
|
Product Name
|
Wi-Fi Modules |
|
Technology
|
Wi-Fi / WiMAX / Wi-Mesh
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver
Operating Frequency
2400 MHz
Data Rate
1000 kbps
View Details
Device Type
Receiver; Transceiver
Supply Voltage
Other; 1.65V~5.5V
Data Rate
420000 kbps
View Details