Murata Electronics Ceramic Capacitors KRM55WR7YA476MH01L

Description
47µF ±20% 35V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead
Request a Quote Datasheet
Description
47µF ±20% 35V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-16291-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16291-1-ND
Ceramic Capacitors 490-16291-1-ND
47µF ±20% 35V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead

47µF ±20% 35V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead

Buy Now Datasheet
Ceramic Capacitors - 490-16291-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16291-6-ND
Ceramic Capacitors 490-16291-6-ND
47µF ±20% 35V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead

47µF ±20% 35V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead

Buy Now Datasheet
Ceramic Capacitors - 490-16291-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16291-2-ND
Ceramic Capacitors 490-16291-2-ND
47µF ±20% 35V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead

47µF ±20% 35V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead

Buy Now Datasheet
Cap, 47Uf, 35V, Mlcc, 2220; Capacitance Murata - 94AC9155 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Uf, 35V, Mlcc, 2220; Capacitance Murata
94AC9155
Cap, 47Uf, 35V, Mlcc, 2220; Capacitance Murata 94AC9155
CAP, 47UF, 35V, MLCC, 2220; Capacitance:47µF; Voltage Rating:35V; Ceramic Capacitor Case:2220 [5750 Metric]; Product Range:KRM Series; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Stacking Height:6.4mm; Operating RoHS Compliant: Yes

CAP, 47UF, 35V, MLCC, 2220; Capacitance:47µF; Voltage Rating:35V; Ceramic Capacitor Case:2220 [5750 Metric]; Product Range:KRM Series; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Stacking Height:6.4mm; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - KRM55WR7YA476MH01L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
KRM55WR7YA476MH01L
Ceramic Capacitors KRM55WR7YA476MH01L
CAP CER 47UF 35V X7R SMD

CAP CER 47UF 35V X7R SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-16291-1-ND 490-16291-6-ND 94AC9155 KRM55WR7YA476MH01L
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 47Uf, 35V, Mlcc, 2220; Capacitance Murata Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 47 microF 47 microF 47 microF 47 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C224U7R5BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Ceramic Capacitors - 1608-1253-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details