Murata Electronics Capacitors -Ceramic Capacitors KRM55WR72A226MH01K

Description
Manufacturer: Murata Electronics Category: Capacitors -Ceramic Capacitors Series: KRM Package: Tape & Reel (TR) Cut Tape (CT) Package / Case: Stacked SMD, 2 J-Lead Mounting Type: Surface Mount, MLCC Operating Temperature: -55°C ~ 125°C Temperature Coefficient: X7R Size / Dimension: 0.240" L x 0.209" W (6.10mm x 5.30mm) Thickness (Max): 0.264" (6.70mm)
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics Category: Capacitors -Ceramic Capacitors Series: KRM Package: Tape & Reel (TR) Cut Tape (CT) Package / Case: Stacked SMD, 2 J-Lead Mounting Type: Surface Mount, MLCC Operating Temperature: -55°C ~ 125°C Temperature Coefficient: X7R Size / Dimension: 0.240" L x 0.209" W (6.10mm x 5.30mm) Thickness (Max): 0.264" (6.70mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors -Ceramic Capacitors -  - Win Source Electronics
Laguna Hills, CA, United States
Capacitors -Ceramic Capacitors
Capacitors -Ceramic Capacitors
Manufacturer: Murata Electronics Category: Capacitors -Ceramic Capacitors Series: KRM Package: Tape & Reel (TR) Cut Tape (CT) Package / Case: Stacked SMD, 2 J-Lead Mounting Type: Surface Mount, MLCC Operating Temperature: -55°C ~ 125°C Temperature Coefficient: X7R Size / Dimension: 0.240" L x 0.209" W (6.10mm x 5.30mm) Thickness (Max): 0.264" (6.70mm)

Manufacturer: Murata Electronics
Category: Capacitors -Ceramic Capacitors
Series: KRM
Package: Tape & Reel (TR) Cut Tape (CT)
Package / Case: Stacked SMD, 2 J-Lead
Mounting Type: Surface Mount, MLCC
Operating Temperature: -55°C ~ 125°C
Temperature Coefficient: X7R
Size / Dimension: 0.240" L x 0.209" W (6.10mm x 5.30mm)
Thickness (Max): 0.264" (6.70mm)

Buy Now Datasheet
Ceramic Capacitors - 490-KRM55WR72A226MH01KCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 22UF 100V X7R SMD

CAP CER 22UF 100V X7R SMD

Buy Now Datasheet
Ceramic Capacitors - 490-KRM55WR72A226MH01KDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 22UF 100V X7R SMD

CAP CER 22UF 100V X7R SMD

Buy Now Datasheet
Ceramic Capacitors - 490-KRM55WR72A226MH01KTR-ND - DigiKey
Thief River Falls, MN, United States
22µF ±20% 100V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead

22µF ±20% 100V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead

Buy Now Datasheet
Singapore, Singapore
SMD 22UF 100V Capacitor
60-KRM55WR72A226MH01K
SMD 22UF 100V Capacitor 60-KRM55WR72A226MH01K
CAP CER 22UF 100V X7R SMD Product overview: KRM55WR72A226MH01K from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-KRM55WR72A226MH01 K can be used for catalog matching and distributor lookup.

CAP CER 22UF 100V X7R SMD Product overview: KRM55WR72A226MH01K from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-KRM55WR72A226MH01K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - KRM55WR72A226MH01K - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
KRM55WR72A226MH01K
Ceramic Capacitors KRM55WR72A226MH01K
CAP CER 22UF 100V X7R SMD

CAP CER 22UF 100V X7R SMD

Supplier's Site Datasheet
Cap, 22Uf, X7R, 100V, Mlcc, 2220 Rohs Compliant Murata - 92AH5348 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, X7R, 100V, Mlcc, 2220 Rohs Compliant Murata
92AH5348
Cap, 22Uf, X7R, 100V, Mlcc, 2220 Rohs Compliant Murata 92AH5348
CAP, 22UF, X7R, 100V, MLCC, 2220 ROHS COMPLIANT: YES

CAP, 22UF, X7R, 100V, MLCC, 2220 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-KRM55WR72A226MH01KCT-ND 490-KRM55WR72A226MH01KDKR-ND 60-KRM55WR72A226MH01K KRM55WR72A226MH01K 92AH5348
Product Name Capacitors -Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors SMD 22UF 100V Capacitor Ceramic Capacitors Cap, 22Uf, X7R, 100V, Mlcc, 2220 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 22 microF 22 microF 22 microF 22 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C364U016DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100332GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers