Murata Electronics Sensors, Transducers - Temperature Sensors - Analog and Digital Output KRM55WR71H336MH01K

Description
Mfr: Freescale Semiconductor Category: Sensors, Transducers - Temperature Sensors - Analog and Digital Output Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 160 V Operating Temperature: -40°C ~ 85°C Applications: Buck Converters
Request a Quote Datasheet
Description
Mfr: Freescale Semiconductor Category: Sensors, Transducers - Temperature Sensors - Analog and Digital Output Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 160 V Operating Temperature: -40°C ~ 85°C Applications: Buck Converters
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - KRM55WR71H336MH01K - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
KRM55WR71H336MH01K
Sensors, Transducers - Temperature Sensors - Analog and Digital Output KRM55WR71H336MH01K
Mfr: Freescale Semiconductor Category: Sensors, Transducers - Temperature Sensors - Analog and Digital Output Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 160 V Operating Temperature: -40°C ~ 85°C Applications: Buck Converters

Mfr: Freescale Semiconductor
Category: Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 160 V
Operating Temperature: -40°C ~ 85°C
Applications: Buck Converters

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Temperature Probes
Product Number KRM55WR71H336MH01K
Product Name Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Unlock Full Specs
to access all available technical data

Similar Products

SDT310 Small Type Platinum Thin Film Thermal Sensors -  - KOA Speer Electronics, Inc.
Specs
Sensed Temperature -67 to 1202 F (-55 to 650 C)
Basic Element Used RTD
View Details
RTD Probes - 20034689-00 - TE Connectivity
Specs
Basic Element Used RTD
View Details
Solid-State Temperature Sensor - 837T-D3G12B35PP-D4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Basic Element Used RTD
Diameter or Width Range 4.33 inch (110 mm)
Sensitive Length 15.75 inch (400 mm)
View Details