UE's Applied Sensor Technologies (AST) division designs and manufactures single and dual element RTDs, referencing IEC 751. Our expertise in product packaging, manufacturing techniques, and component sourcing allow us to provide you reliable, stable sensors with hardware and output flexibility, for general industrial and OEM use. Typical applications that utilize RTDs include lab equipment, heat tracing, commercial appliances, and water treatment skids.
| United Electric Controls Company | |
|---|---|
| Product Category | RTD Temperature Probes |
| Product Number | RTD/Style 21 |
| Product Name | Industrial Resistance Temperature Detectors Weatherproof Head with Welded Sheath, No Process Connection |
| Sensed Temperature | -50 to 1450 F (-45.56 to 788 C) |
| Element Material | Platinum |
| Reference Resistance | 100 Ohms (Most Common) |
| # of Lead Wires Per Element | 3 |