Murata Electronics Ceramic Capacitors KRM55WR71E686MH01K

Description
68µF ±20% 25V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead
Request a Quote Datasheet
Description
68µF ±20% 25V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-16293-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16293-6-ND
Ceramic Capacitors 490-16293-6-ND
68µF ±20% 25V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead

68µF ±20% 25V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead

Buy Now Datasheet
Ceramic Capacitors - 490-16293-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16293-2-ND
Ceramic Capacitors 490-16293-2-ND
68µF ±20% 25V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead

68µF ±20% 25V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead

Buy Now Datasheet
Ceramic Capacitors - 490-16293-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16293-1-ND
Ceramic Capacitors 490-16293-1-ND
68µF ±20% 25V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead

68µF ±20% 25V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead

Buy Now Datasheet
Ceramic Capacitors - KRM55WR71E686MH01K - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
KRM55WR71E686MH01K
Ceramic Capacitors KRM55WR71E686MH01K
CAP CER 68UF 25V X7R SMD

CAP CER 68UF 25V X7R SMD

Supplier's Site Datasheet
Cap, 68Uf, X7R, 25V, Mlcc, 2220 Rohs Compliant Murata - 92AH5343 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 68Uf, X7R, 25V, Mlcc, 2220 Rohs Compliant Murata
92AH5343
Cap, 68Uf, X7R, 25V, Mlcc, 2220 Rohs Compliant Murata 92AH5343
CAP, 68UF, X7R, 25V, MLCC, 2220 ROHS COMPLIANT: YES

CAP, 68UF, X7R, 25V, MLCC, 2220 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-16293-6-ND 490-16293-2-ND KRM55WR71E686MH01K 92AH5343
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 68Uf, X7R, 25V, Mlcc, 2220 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 68 microF 68 microF 68 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1620727 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100391GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details