Murata Electronics Ceramic Capacitors - KRM55TR73A224MH01L KRM55TR73A224MH01L

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 876407-KRM55TR73A224 MH01L Series: * Features: Ceramic Capacitor Package: Reel - TR Family Name: KRM55TR73A Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-KRM55TR73A224MH0 1L, 490-KRM55TR73A224MH0 1L-ND, 490-KRM55TR73A224MH0 1LTR
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 876407-KRM55TR73A224 MH01L Series: * Features: Ceramic Capacitor Package: Reel - TR Family Name: KRM55TR73A Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-KRM55TR73A224MH0 1L, 490-KRM55TR73A224MH0 1L-ND, 490-KRM55TR73A224MH0 1LTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - KRM55TR73A224MH01L - 876407-KRM55TR73A224MH01L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - KRM55TR73A224MH01L
876407-KRM55TR73A224MH01L
Ceramic Capacitors - KRM55TR73A224MH01L 876407-KRM55TR73A224MH01L
Manufacturer: Murata Electronics North America Win Source Part Number: 876407-KRM55TR73A224 MH01L Series: * Features: Ceramic Capacitor Package: Reel - TR Family Name: KRM55TR73A Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-KRM55TR73A224MH0 1L, 490-KRM55TR73A224MH0 1L-ND, 490-KRM55TR73A224MH0 1LTR

Manufacturer: Murata Electronics North America
Win Source Part Number: 876407-KRM55TR73A224MH01L
Series: *
Features: Ceramic Capacitor
Package: Reel - TR
Family Name: KRM55TR73A
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 400
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8532.24.0020
Other Part Number: 490-KRM55TR73A224MH01L, 490-KRM55TR73A224MH01L-ND, 490-KRM55TR73A224MH01LTR

Buy Now
CAP CER MLCC Product overview: KRM55TR73A224MH01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-KRM55TR73A224MH01 L can be used for catalog matching and distributor lookup.

CAP CER MLCC Product overview: KRM55TR73A224MH01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-KRM55TR73A224MH01L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-KRM55TR73A224MH01LTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Ceramic Capacitors - KRM55TR73A224MH01L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
KRM55TR73A224MH01L
Ceramic Capacitors KRM55TR73A224MH01L
CAP CER MLCC

CAP CER MLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 876407-KRM55TR73A224MH01L 60-KRM55TR73A224MH01L 490-KRM55TR73A224MH01LTR-ND KRM55TR73A224MH01L
Product Name Ceramic Capacitors - KRM55TR73A224MH01L Capacitor Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor
RoHS Compliant Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 107SMH6R3M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Ceramic Capacitors - 0603J0100471FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details