Murata Electronics Ceramic Capacitors KRM55TR72J474MH01K

Description
0.47µF ±20% 630V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead
Request a Quote Datasheet
Description
0.47µF ±20% 630V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-16845-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16845-6-ND
Ceramic Capacitors 490-16845-6-ND
0.47µF ±20% 630V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead

0.47µF ±20% 630V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead

Buy Now Datasheet
Ceramic Capacitors - 490-16845-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16845-1-ND
Ceramic Capacitors 490-16845-1-ND
0.47µF ±20% 630V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead

0.47µF ±20% 630V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead

Buy Now Datasheet
Ceramic Capacitors - 490-16845-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16845-2-ND
Ceramic Capacitors 490-16845-2-ND
0.47µF ±20% 630V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead

0.47µF ±20% 630V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead

Buy Now Datasheet
Singapore, Singapore
SMD 0.47UF 630V Capacitor
60-KRM55TR72J474MH01K
SMD 0.47UF 630V Capacitor 60-KRM55TR72J474MH01K
CAP CER 0.47UF 630V X7R SMD Product overview: KRM55TR72J474MH01K from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.47UF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.47UF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-KRM55TR72J474MH01 K can be used for catalog matching and distributor lookup.

CAP CER 0.47UF 630V X7R SMD Product overview: KRM55TR72J474MH01K from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.47UF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.47UF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-KRM55TR72J474MH01K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - KRM55TR72J474MH01K - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
KRM55TR72J474MH01K
Ceramic Capacitors KRM55TR72J474MH01K
CAP CER 0.47UF 630V X7R SMD

CAP CER 0.47UF 630V X7R SMD

Supplier's Site Datasheet
Cap, Stacked, 0.47Uf, 630V, Mlcc, 2220 Rohs Compliant Murata - 64AJ4497 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Stacked, 0.47Uf, 630V, Mlcc, 2220 Rohs Compliant Murata
64AJ4497
Cap, Stacked, 0.47Uf, 630V, Mlcc, 2220 Rohs Compliant Murata 64AJ4497
CAP, STACKED, 0.47UF, 630V, MLCC, 2220 ROHS COMPLIANT: YES

CAP, STACKED, 0.47UF, 630V, MLCC, 2220 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-16845-6-ND 490-16845-1-ND 60-KRM55TR72J474MH01K KRM55TR72J474MH01K 64AJ4497
Product Name Ceramic Capacitors Ceramic Capacitors SMD 0.47UF 630V Capacitor Ceramic Capacitors Cap, Stacked, 0.47Uf, 630V, Mlcc, 2220 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C463U050EE0B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 46000 microF
View Details
4 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402B681K251NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701135 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details