Murata Electronics Ceramic Capacitors KRM55TR71H226MH01K

Description
22µF ±20% 50V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead
Request a Quote Datasheet
Description
22µF ±20% 50V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-14395-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14395-6-ND
Ceramic Capacitors 490-14395-6-ND
22µF ±20% 50V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead

22µF ±20% 50V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead

Buy Now Datasheet
Ceramic Capacitors - 490-14395-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14395-2-ND
Ceramic Capacitors 490-14395-2-ND
22µF ±20% 50V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead

22µF ±20% 50V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead

Buy Now Datasheet
Ceramic Capacitors - 490-14395-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14395-1-ND
Ceramic Capacitors 490-14395-1-ND
22µF ±20% 50V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead

22µF ±20% 50V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead

Buy Now Datasheet
Singapore, Singapore
SMD 22UF 50V Capacitor
60-KRM55TR71H226MH01K
SMD 22UF 50V Capacitor 60-KRM55TR71H226MH01K
CAP CER 22UF 50V X7R SMD Product overview: KRM55TR71H226MH01K from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-KRM55TR71H226MH01 K can be used for catalog matching and distributor lookup.

CAP CER 22UF 50V X7R SMD Product overview: KRM55TR71H226MH01K from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-KRM55TR71H226MH01K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - KRM55TR71H226MH01K - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
KRM55TR71H226MH01K
Ceramic Capacitors KRM55TR71H226MH01K
CAP CER 22UF 50V X7R SMD

CAP CER 22UF 50V X7R SMD

Supplier's Site Datasheet
Cap, 22Μf, 50V, 20%, X7R, 2220; Capacitance Murata - 38AC1341 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Μf, 50V, 20%, X7R, 2220; Capacitance Murata
38AC1341
Cap, 22Μf, 50V, 20%, X7R, 2220; Capacitance Murata 38AC1341
CAP, 22µF, 50V, 20%, X7R, 2220; Capacitance:22µF; Voltage Rating:50V; Ceramic Capacitor Case:2220 [5750 Metric]; Product Range:KRM Series; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Stacking Height:4.8mm; Operating RoHS Compliant: Yes

CAP, 22µF, 50V, 20%, X7R, 2220; Capacitance:22µF; Voltage Rating:50V; Ceramic Capacitor Case:2220 [5750 Metric]; Product Range:KRM Series; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Stacking Height:4.8mm; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 22Uf, X7R, 50V, Mlcc, 2220 Rohs Compliant Murata - 92AH5338 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, X7R, 50V, Mlcc, 2220 Rohs Compliant Murata
92AH5338
Cap, 22Uf, X7R, 50V, Mlcc, 2220 Rohs Compliant Murata 92AH5338
CAP, 22UF, X7R, 50V, MLCC, 2220 ROHS COMPLIANT: YES

CAP, 22UF, X7R, 50V, MLCC, 2220 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-14395-6-ND 490-14395-2-ND 60-KRM55TR71H226MH01K KRM55TR71H226MH01K 38AC1341 92AH5338
Product Name Ceramic Capacitors Ceramic Capacitors SMD 22UF 50V Capacitor Ceramic Capacitors Cap, 22Μf, 50V, 20%, X7R, 2220; Capacitance Murata Cap, 22Uf, X7R, 50V, Mlcc, 2220 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Film Capacitors - 116262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details