Murata Electronics Ceramic Capacitors KRM55QR71E226KH01K

Description
22µF ±10% 25V Ceramic Capacitor X7R SMD, J-Lead
Request a Quote Datasheet
Description
22µF ±10% 25V Ceramic Capacitor X7R SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-5779-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5779-2-ND
Ceramic Capacitors 490-5779-2-ND
22µF ±10% 25V Ceramic Capacitor X7R SMD, J-Lead

22µF ±10% 25V Ceramic Capacitor X7R SMD, J-Lead

Buy Now Datasheet
Ceramic Capacitors - 490-5779-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5779-1-ND
Ceramic Capacitors 490-5779-1-ND
22µF ±10% 25V Ceramic Capacitor X7R SMD, J-Lead

22µF ±10% 25V Ceramic Capacitor X7R SMD, J-Lead

Buy Now Datasheet
Ceramic Capacitors - 490-5779-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5779-6-ND
Ceramic Capacitors 490-5779-6-ND
22µF ±10% 25V Ceramic Capacitor X7R SMD, J-Lead

22µF ±10% 25V Ceramic Capacitor X7R SMD, J-Lead

Buy Now Datasheet
Singapore, Singapore
SMD 22UF 25V Capacitor
60-KRM55QR71E226KH01K
SMD 22UF 25V Capacitor 60-KRM55QR71E226KH01K
CAP CER 22UF 25V X7R SMD Product overview: KRM55QR71E226KH01K from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-KRM55QR71E226KH01 K can be used for catalog matching and distributor lookup.

CAP CER 22UF 25V X7R SMD Product overview: KRM55QR71E226KH01K from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-KRM55QR71E226KH01K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - KRM55QR71E226KH01K - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
KRM55QR71E226KH01K
Ceramic Capacitors KRM55QR71E226KH01K
CAP CER 22UF 25V X7R SMD

CAP CER 22UF 25V X7R SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-5779-2-ND 490-5779-6-ND 60-KRM55QR71E226KH01K KRM55QR71E226KH01K
Product Name Ceramic Capacitors Ceramic Capacitors SMD 22UF 25V Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 22 microF 22 microF 22 microF 22 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C1206C102K5RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - C17AH151J-4UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details