Murata Electronics Ceramic Capacitors KRM55QC71E476KH13L

Description
Ceramic Capacitor
Request a Quote Datasheet
Description
Ceramic Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-KRM55QC71E476KH13LTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Ceramic Capacitors - 490-KRM55QC71E476KH13LCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER MLCC

CAP CER MLCC

Buy Now Datasheet
Ceramic Capacitors - 490-KRM55QC71E476KH13LDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER MLCC

CAP CER MLCC

Buy Now Datasheet
CAP CER MLCC Product overview: KRM55QC71E476KH13L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-KRM55QC71E476KH13 L can be used for catalog matching and distributor lookup.

CAP CER MLCC Product overview: KRM55QC71E476KH13L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-KRM55QC71E476KH13L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1010807-KRM55QC71E476KH13L - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1010807-KRM55QC71E476KH13L
Capacitors - Ceramic Capacitors 1010807-KRM55QC71E476KH13L
Win Source Part Number: 1010807-KRM55QC71E47 6KH13L Category: Capacitors>Ceramic Capacitors Series: * Package: Tape & Reel (TR) Standard Package: 400 ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-KRM55QC71E476KH1 3L,490-KRM55QC71E476 KH13L-ND,490-KRM55QC 71E476KH13LTR Base Product Number: KRM55QC71E

Win Source Part Number: 1010807-KRM55QC71E476KH13L
Category: Capacitors>Ceramic Capacitors
Series: *
Package: Tape & Reel (TR)
Standard Package: 400
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Other Names: 490-KRM55QC71E476KH13L,490-KRM55QC71E476KH13L-ND,490-KRM55QC71E476KH13LTR
Base Product Number: KRM55QC71E

Buy Now Datasheet
Ceramic Capacitors - KRM55QC71E476KH13L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
KRM55QC71E476KH13L
Ceramic Capacitors KRM55QC71E476KH13L
CAP CER MLCC

CAP CER MLCC

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors KRM55QC71E476KH13L
CAP CER MLCC

CAP CER MLCC

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-KRM55QC71E476KH13LTR-ND 490-KRM55QC71E476KH13LDKR-ND 60-KRM55QC71E476KH13L 1010807-KRM55QC71E476KH13L KRM55QC71E476KH13L KRM55QC71E476KH13L
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Leaded Capacitor; Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Applications General Purpose General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C144U010AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - C11AH8R2B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details