Murata Electronics SMD 0.22UF 630V Capacitor KRM55LR72J224KH01K

Description
CAP CER 0.22UF 630V X7R SMD Product overview: KRM55LR72J224KH01K from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.22UF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.22UF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-KRM55LR72J224KH01 K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 0.22UF 630V X7R SMD Product overview: KRM55LR72J224KH01K from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.22UF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.22UF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-KRM55LR72J224KH01 K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 0.22UF 630V Capacitor
60-KRM55LR72J224KH01K
SMD 0.22UF 630V Capacitor 60-KRM55LR72J224KH01K
CAP CER 0.22UF 630V X7R SMD Product overview: KRM55LR72J224KH01K from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.22UF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.22UF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-KRM55LR72J224KH01 K can be used for catalog matching and distributor lookup.

CAP CER 0.22UF 630V X7R SMD Product overview: KRM55LR72J224KH01K from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.22UF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.22UF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-KRM55LR72J224KH01K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 968488-KRM55LR72J224KH01K - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
968488-KRM55LR72J224KH01K
Capacitors - Ceramic Capacitors 968488-KRM55LR72J224KH01K
Win Source Part Number: 968488-KRM55LR72J224 KH01K Category: Capacitors>Ceramic Capacitors Series: KRM Package: Tape & Reel (TR) Applications: Boardflex Sensitive Standard Package: 2,000 Capacitance: 0.22 µF Tolerance: ±10% Voltage - Rated: 630V Temperature Coefficient: X7R Thickness (Max): 0.118" (3.00mm) Lead Style: J-Lead Mounting Type: Surface Mount, MLCC Package / Case: SMD, J-Lead Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.240" L x 0.209" W (6.10mm x 5.30mm) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Base Product Number: KRM55LR72J

Win Source Part Number: 968488-KRM55LR72J224KH01K
Category: Capacitors>Ceramic Capacitors
Series: KRM
Package: Tape & Reel (TR)
Applications: Boardflex Sensitive
Standard Package: 2,000
Capacitance: 0.22 µF
Tolerance: ±10%
Voltage - Rated: 630V
Temperature Coefficient: X7R
Thickness (Max): 0.118" (3.00mm)
Lead Style: J-Lead
Mounting Type: Surface Mount, MLCC
Package / Case: SMD, J-Lead
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.240" L x 0.209" W (6.10mm x 5.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Base Product Number: KRM55LR72J

Buy Now Datasheet
Ceramic Capacitors - KRM55LR72J224KH01K-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
KRM55LR72J224KH01K-ND
Ceramic Capacitors KRM55LR72J224KH01K-ND
0.22µF ±10% 630V Ceramic Capacitor X7R SMD, J-Lead

0.22µF ±10% 630V Ceramic Capacitor X7R SMD, J-Lead

Buy Now Datasheet
Ceramic Capacitors - KRM55LR72J224KH01K - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
KRM55LR72J224KH01K
Ceramic Capacitors KRM55LR72J224KH01K
CAP CER 0.22UF 630V X7R SMD

CAP CER 0.22UF 630V X7R SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-KRM55LR72J224KH01K 968488-KRM55LR72J224KH01K KRM55LR72J224KH01K-ND KRM55LR72J224KH01K
Product Name SMD 0.22UF 630V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Capacitors - Film Capacitors - 106PHB600K2R - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer
Applications High Frequency; High Frequency, Switching
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers